onsemi Single IGBTs SGS5N60RUFDTU

Description
IGBT 600V 8A 35W Through Hole TO-220F-3
Request a Quote Datasheet
Description
IGBT 600V 8A 35W Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - SGS5N60RUFDTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGS5N60RUFDTU-ND
Single IGBTs SGS5N60RUFDTU-ND
IGBT 600V 8A 35W Through Hole TO-220F-3

IGBT 600V 8A 35W Through Hole TO-220F-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277404-SGS5N60RUFDTU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277404-SGS5N60RUFDTU
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277404-SGS5N60RUFDTU
Win Source Part Number: 1277404-SGS5N60RUFDT U Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 1,000 Power - Max: 35 W Reverse Recovery Time (trr): 55 ns Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 8 A Current - Collector Pulsed (Icm): 15 A Vce(on) (Max) @ Vge, Ic: 2.8V @ 15V, 5A Switching Energy: 88µJ (on), 107µJ (off) Input Type: Standard Gate Charge: 16 nC Td (on/off) @ 25°C: 13ns/34ns Test Condition: 300V, 5A, 40Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: SGS5N Product Status: Obsolete

Win Source Part Number: 1277404-SGS5N60RUFDTU
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 1,000
Power - Max: 35 W
Reverse Recovery Time (trr): 55 ns
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 8 A
Current - Collector Pulsed (Icm): 15 A
Vce(on) (Max) @ Vge, Ic: 2.8V @ 15V, 5A
Switching Energy: 88µJ (on), 107µJ (off)
Input Type: Standard
Gate Charge: 16 nC
Td (on/off) @ 25°C: 13ns/34ns
Test Condition: 300V, 5A, 40Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: SGS5N
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
600V 8A 35W IGBT Transistor
279-SGS5N60RUFDTU
600V 8A 35W IGBT Transistor 279-SGS5N60RUFDTU
IGBT 600V 8A 35W TO220F Product overview: SGS5N60RUFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, 35W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 8A, 35W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS5N60RUFDTU can be used for catalog matching and distributor lookup.

IGBT 600V 8A 35W TO220F Product overview: SGS5N60RUFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, 35W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 8A, 35W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS5N60RUFDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SGS5N60RUFDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGS5N60RUFDTU
Discrete Semiconductor Products - Transistors - IGBTs SGS5N60RUFDTU
IGBT 600V 8A 35W TO220F

IGBT 600V 8A 35W TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number SGS5N60RUFDTU-ND 1277404-SGS5N60RUFDTU 279-SGS5N60RUFDTU SGS5N60RUFDTU
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single 600V 8A 35W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data