onsemi Single IGBTs SGS5N150UFTU

Description
IGBT 1500V 10A 50W Through Hole TO-220F-3
Request a Quote Datasheet
Description
IGBT 1500V 10A 50W Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - SGS5N150UFTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGS5N150UFTU-ND
Single IGBTs SGS5N150UFTU-ND
IGBT 1500V 10A 50W Through Hole TO-220F-3

IGBT 1500V 10A 50W Through Hole TO-220F-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277478-SGS5N150UFTU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277478-SGS5N150UFTU
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277478-SGS5N150UFTU
Win Source Part Number: 1277478-SGS5N150UFTU Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 50 Power - Max: 50 W Voltage - Collector Emitter Breakdown (Max): 1500 V Current - Collector (Ic) (Max): 10 A Current - Collector Pulsed (Icm): 20 A Vce(on) (Max) @ Vge, Ic: 5.5V @ 10V, 5A Switching Energy: 190µJ (on), 100µJ (off) Input Type: Standard Gate Charge: 30 nC Td (on/off) @ 25°C: 10ns/30ns Test Condition: 600V, 5A, 10Ohm, 10V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. HTSUS: 8541.29.0095 Mfr: Fairchild Semiconductor Other Names: FAIFSCSGS5N150UFTU,2 156-SGS5N150UFTU-FS Product Status: Obsolete

Win Source Part Number: 1277478-SGS5N150UFTU
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 50
Power - Max: 50 W
Voltage - Collector Emitter Breakdown (Max): 1500 V
Current - Collector (Ic) (Max): 10 A
Current - Collector Pulsed (Icm): 20 A
Vce(on) (Max) @ Vge, Ic: 5.5V @ 10V, 5A
Switching Energy: 190µJ (on), 100µJ (off)
Input Type: Standard
Gate Charge: 30 nC
Td (on/off) @ 25°C: 10ns/30ns
Test Condition: 600V, 5A, 10Ohm, 10V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
HTSUS: 8541.29.0095
Mfr: Fairchild Semiconductor
Other Names: FAIFSCSGS5N150UFTU,2156-SGS5N150UFTU-FS
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
1500V 10A 50W IGBT Transistor
279-SGS5N150UFTU
1500V 10A 50W IGBT Transistor 279-SGS5N150UFTU
IGBT 1500V 10A 50W TO220F Product overview: SGS5N150UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 10A, 50W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1500V, 10A, 50W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS5N150UFTU can be used for catalog matching and distributor lookup.

IGBT 1500V 10A 50W TO220F Product overview: SGS5N150UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 10A, 50W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1500V, 10A, 50W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS5N150UFTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Igbt, 1.5Kv, 10A; Continuous Collector Current Onsemi - 83C0945 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 1.5Kv, 10A; Continuous Collector Current Onsemi
83C0945
Single Igbt, 1.5Kv, 10A; Continuous Collector Current Onsemi 83C0945
SINGLE IGBT, 1.5KV, 10A; Continuous Collector Current:10A; Power Dissipation:20W; Collector Emitter Voltage Max:1.5kV; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

SINGLE IGBT, 1.5KV, 10A; Continuous Collector Current:10A; Power Dissipation:20W; Collector Emitter Voltage Max:1.5kV; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - SGS5N150UFTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGS5N150UFTU
Discrete Semiconductor Products - Transistors - IGBTs SGS5N150UFTU
IGBT 1500V 10A 50W TO220F

IGBT 1500V 10A 50W TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number SGS5N150UFTU-ND 1277478-SGS5N150UFTU 279-SGS5N150UFTU 83C0945 SGS5N150UFTU
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single 1500V 10A 50W IGBT Transistor Single Igbt, 1.5Kv, 10A; Continuous Collector Current Onsemi Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data