600V, PT IGBT, 1000-TUBE Product overview: SGS23N60UFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS23N60UFDTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 064365-SGS23N60UFDTU
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 60ns
Input Type: Standard
Gate Charge: 49nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 23A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 73W
Pulsed Collector Current: 92A
Collector-emitter saturation voltage(Max): 2.6V @ 15V, 12A
Total Switching Energy(Ets): 115μJ (on), 135μJ (off)
Turn-on and Turn-off delay time: 17ns/60ns
Testing Conditions: 300V, 12A, 23 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IGBT 600V 23A 73W Through Hole TO-220F-3
IGBT 600V 23A 73W TO220F
IGBT 600V 23A 73W TO220F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-SGS23N60UFDTU | 064365-SGS23N60UFDTU | SGS23N60UFDTU-ND | SGS23N60UFDTU | SGS23N60UFDTU |
| Product Name | 600V IGBT Transistor | IGBTs - Single - SGS23N60UFDTU | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| PD | 73000 milliwatts | 73000 milliwatts |