onsemi N-Channel 13A 600V IGBT Transistor SGS13N60UFDTU

Description
IGBT, 13A, 600V, N-CHANNEL Product overview: SGS13N60UFDTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 13A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 13A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS13N60UFDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT, 13A, 600V, N-CHANNEL Product overview: SGS13N60UFDTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 13A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 13A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS13N60UFDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 13A 600V IGBT Transistor
279-SGS13N60UFDTU
N-Channel 13A 600V IGBT Transistor 279-SGS13N60UFDTU
IGBT, 13A, 600V, N-CHANNEL Product overview: SGS13N60UFDTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 13A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 13A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS13N60UFDTU can be used for catalog matching and distributor lookup.

IGBT, 13A, 600V, N-CHANNEL Product overview: SGS13N60UFDTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 13A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 13A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS13N60UFDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - SGS13N60UFDTU - 064364-SGS13N60UFDTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGS13N60UFDTU
064364-SGS13N60UFDTU
IGBTs - Single - SGS13N60UFDTU 064364-SGS13N60UFDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 064364-SGS13N60UFDTU Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 55ns Input Type: Standard Gate Charge: 25nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 13A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 45W Pulsed Collector Current: 52A Collector-emitter saturation voltage(Max): 2.6V @ 15V, 6.5A Total Switching Energy(Ets): 85μJ (on), 95μJ (off) Turn-on and Turn-off delay time: 20ns/70ns Testing Conditions: 300V, 6.5A, 50 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 064364-SGS13N60UFDTU
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 55ns
Input Type: Standard
Gate Charge: 25nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 13A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 45W
Pulsed Collector Current: 52A
Collector-emitter saturation voltage(Max): 2.6V @ 15V, 6.5A
Total Switching Energy(Ets): 85μJ (on), 95μJ (off)
Turn-on and Turn-off delay time: 20ns/70ns
Testing Conditions: 300V, 6.5A, 50 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - SGS13N60UFDTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGS13N60UFDTU-ND
Single IGBTs SGS13N60UFDTU-ND
IGBT 600V 13A 45W Through Hole TO-220F-3

IGBT 600V 13A 45W Through Hole TO-220F-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SGS13N60UFDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGS13N60UFDTU
Discrete Semiconductor Products - Transistors - IGBTs SGS13N60UFDTU
IGBT 600V 13A 45W TO220F

IGBT 600V 13A 45W TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SGS13N60UFDTU 064364-SGS13N60UFDTU SGS13N60UFDTU-ND SGS13N60UFDTU
Product Name N-Channel 13A 600V IGBT Transistor IGBTs - Single - SGS13N60UFDTU Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data