onsemi N-Channel 16A 600V IGBT Transistor SGS10N60RUFTU

Description
IGBT, 16A, 600V, N-CHANNEL Product overview: SGS10N60RUFTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 16A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS10N60RUFTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT, 16A, 600V, N-CHANNEL Product overview: SGS10N60RUFTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 16A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS10N60RUFTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 16A 600V IGBT Transistor
279-SGS10N60RUFTU
N-Channel 16A 600V IGBT Transistor 279-SGS10N60RUFTU
IGBT, 16A, 600V, N-CHANNEL Product overview: SGS10N60RUFTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 16A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS10N60RUFTU can be used for catalog matching and distributor lookup.

IGBT, 16A, 600V, N-CHANNEL Product overview: SGS10N60RUFTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 16A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS10N60RUFTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - SGS10N60RUFTU - 794199-SGS10N60RUFTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGS10N60RUFTU
794199-SGS10N60RUFTU
IGBTs - Single - SGS10N60RUFTU 794199-SGS10N60RUFTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 794199-SGS10N60RUFTU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 55W Current - Collector Pulsed (Icm): 30A Switching Energy: 141μJ (on), 215μJ (off) Input Type: Standard Gate Charge: 30nC Td (on/off) @ 25°C: 15ns/36ns Test Condition: 300V, 10A, 20 Ohm, 15V Part Status: Obsolete(EOL) Family Name: SGS10N60RUF Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F Current - Collector (Ic) (Maximum): 16A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.8V @ 15V, 10A Alternative Parts (Cross-Reference): STGF17NC60SD; STGF7NB60SL; STGF19NC60SD; STGF10M65DF2; Introduction Date: April 20, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 794199-SGS10N60RUFTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 55W
Current - Collector Pulsed (Icm): 30A
Switching Energy: 141μJ (on), 215μJ (off)
Input Type: Standard
Gate Charge: 30nC
Td (on/off) @ 25°C: 15ns/36ns
Test Condition: 300V, 10A, 20 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: SGS10N60RUF
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Current - Collector (Ic) (Maximum): 16A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.8V @ 15V, 10A
Alternative Parts (Cross-Reference): STGF17NC60SD; STGF7NB60SL; STGF19NC60SD; STGF10M65DF2;
Introduction Date: April 20, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - SGS10N60RUFTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGS10N60RUFTU-ND
Single IGBTs SGS10N60RUFTU-ND
IGBT 600V 16A 55W Through Hole TO-220F-3

IGBT 600V 16A 55W Through Hole TO-220F-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SGS10N60RUFTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGS10N60RUFTU
Discrete Semiconductor Products - Transistors - IGBTs SGS10N60RUFTU
IGBT 600V 16A 55W TO220F

IGBT 600V 16A 55W TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SGS10N60RUFTU 794199-SGS10N60RUFTU SGS10N60RUFTU-ND SGS10N60RUFTU
Product Name N-Channel 16A 600V IGBT Transistor IGBTs - Single - SGS10N60RUFTU Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - IGBTs - 63-8028 - Acme Chip Technology Co., Limited
Specs
Packing Method Bulk; Bulk
View Details
IGBTs - Modules - FF100R12MT4 - 919070-FF100R12MT4 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT Module
View Details
IGBT - 42638099 - Radwell International
Fuji Electric Corp. of America
View Details