onsemi 600V 16A 55W IGBT Transistor SGS10N60RUFD

Description
IGBT 600V 16A 55W TO220F Product overview: SGS10N60RUFD from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 55W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 55W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS10N60RUFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 16A 55W TO220F Product overview: SGS10N60RUFD from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 55W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 55W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS10N60RUFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 16A 55W IGBT Transistor
279-SGS10N60RUFD
600V 16A 55W IGBT Transistor 279-SGS10N60RUFD
IGBT 600V 16A 55W TO220F Product overview: SGS10N60RUFD from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 55W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 55W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS10N60RUFD can be used for catalog matching and distributor lookup.

IGBT 600V 16A 55W TO220F Product overview: SGS10N60RUFD from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 55W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 55W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS10N60RUFD can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - SGS10N60RUFD - 064362-SGS10N60RUFD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGS10N60RUFD
064362-SGS10N60RUFD
IGBTs - Single - SGS10N60RUFD 064362-SGS10N60RUFD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 064362-SGS10N60RUFD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 60ns Input Type: Standard Gate Charge: 30nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 16A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 55W Pulsed Collector Current: 30A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 10A Total Switching Energy(Ets): 141μJ (on), 215μJ (off) Turn-on and Turn-off delay time: 15ns/36ns Testing Conditions: 300V, 10A, 20 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 064362-SGS10N60RUFD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 60ns
Input Type: Standard
Gate Charge: 30nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 55W
Pulsed Collector Current: 30A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 10A
Total Switching Energy(Ets): 141μJ (on), 215μJ (off)
Turn-on and Turn-off delay time: 15ns/36ns
Testing Conditions: 300V, 10A, 20 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SGS10N60RUFD 064362-SGS10N60RUFD
Product Name 600V 16A 55W IGBT Transistor IGBTs - Single - SGS10N60RUFD
PD 55000 milliwatts 55000 milliwatts
Unlock Full Specs
to access all available technical data