onsemi 600V 6A 30W DPAK IGBT Transistor SGR6N60UFTM

Description
IGBT 600V 6A 30W DPAK Product overview: SGR6N60UFTM from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, 30W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 6A, 30W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGR6N60UFTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 6A 30W DPAK Product overview: SGR6N60UFTM from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, 30W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 6A, 30W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGR6N60UFTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 6A 30W DPAK IGBT Transistor
279-SGR6N60UFTM
600V 6A 30W DPAK IGBT Transistor 279-SGR6N60UFTM
IGBT 600V 6A 30W DPAK Product overview: SGR6N60UFTM from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, 30W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 6A, 30W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGR6N60UFTM can be used for catalog matching and distributor lookup.

IGBT 600V 6A 30W DPAK Product overview: SGR6N60UFTM from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, 30W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 6A, 30W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGR6N60UFTM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - SGR6N60UFTM - 1095622-SGR6N60UFTM - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGR6N60UFTM
1095622-SGR6N60UFTM
IGBTs - Single - SGR6N60UFTM 1095622-SGR6N60UFTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1095622-SGR6N60UFTM Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 15nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 30W Pulsed Collector Current: 25A Collector-emitter saturation voltage(Max): 2.6V @ 15V, 3A Total Switching Energy(Ets): 57μJ (on), 25μJ (off) Turn-on and Turn-off delay time: 15ns/60ns Testing Conditions: 300V, 3A, 80 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1095622-SGR6N60UFTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Gate Charge: 15nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 30W
Pulsed Collector Current: 25A
Collector-emitter saturation voltage(Max): 2.6V @ 15V, 3A
Total Switching Energy(Ets): 57μJ (on), 25μJ (off)
Turn-on and Turn-off delay time: 15ns/60ns
Testing Conditions: 300V, 3A, 80 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SGR6N60UFTM 1095622-SGR6N60UFTM
Product Name 600V 6A 30W DPAK IGBT Transistor IGBTs - Single - SGR6N60UFTM
PD 30000 milliwatts 30000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 1ED3121MU12HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
IGBTs - 2075008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
IC(max) 10 amps
Package Type Powerdip module
View Details
IGBTs - Modules - DDB2U30N08VRBOMA1307 - 888017-DDB2U30N08VRBOMA1307 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT Module
View Details