onsemi 600V 2.4A 25W DPAK IGBT Transistor SGR2N60UFDTM

Description
IGBT 600V 2.4A 25W DPAK Product overview: SGR2N60UFDTM from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.4A, 25W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 2.4A, 25W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGR2N60UFDTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 2.4A 25W DPAK Product overview: SGR2N60UFDTM from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.4A, 25W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 2.4A, 25W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGR2N60UFDTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 2.4A 25W DPAK IGBT Transistor
279-SGR2N60UFDTM
600V 2.4A 25W DPAK IGBT Transistor 279-SGR2N60UFDTM
IGBT 600V 2.4A 25W DPAK Product overview: SGR2N60UFDTM from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.4A, 25W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 2.4A, 25W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGR2N60UFDTM can be used for catalog matching and distributor lookup.

IGBT 600V 2.4A 25W DPAK Product overview: SGR2N60UFDTM from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.4A, 25W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 2.4A, 25W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGR2N60UFDTM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - SGR2N60UFDTM - 933369-SGR2N60UFDTM - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGR2N60UFDTM
933369-SGR2N60UFDTM
IGBTs - Single - SGR2N60UFDTM 933369-SGR2N60UFDTM
Manufacturer: ON Semiconductor Win Source Part Number: 933369-SGR2N60UFDTM Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT - 600 V 2.4 A 25 W Surface Mount TO-252AA Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: SGR2N Categories: Discrete Semiconductor Products Case / Package: TO-252AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 933369-SGR2N60UFDTM
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT - 600 V 2.4 A 25 W Surface Mount TO-252AA
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SGR2N
Categories: Discrete Semiconductor Products
Case / Package: TO-252AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SGR2N60UFDTM 933369-SGR2N60UFDTM
Product Name 600V 2.4A 25W DPAK IGBT Transistor IGBTs - Single - SGR2N60UFDTM
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data