onsemi Discrete Semiconductor Products - Transistors - IGBTs - Single SGR20N40LTM

Description
Win Source Part Number: 1277479-SGR20N40LTM Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 45 W IGBT Type: Trench Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector Pulsed (Icm): 150 A Vce(on) (Max) @ Vge, Ic: 8V @ 4.5V, 150A Input Type: Standard Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8541.29.0095 Mfr: Fairchild Semiconductor Other Names: FAIFSCSGR20N40LTM,21 56-SGR20N40LTM-FSTR, 2156-SGR20N40LTM Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1277479-SGR20N40LTM Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 45 W IGBT Type: Trench Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector Pulsed (Icm): 150 A Vce(on) (Max) @ Vge, Ic: 8V @ 4.5V, 150A Input Type: Standard Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8541.29.0095 Mfr: Fairchild Semiconductor Other Names: FAIFSCSGR20N40LTM,21 56-SGR20N40LTM-FSTR, 2156-SGR20N40LTM Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277479-SGR20N40LTM - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277479-SGR20N40LTM
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277479-SGR20N40LTM
Win Source Part Number: 1277479-SGR20N40LTM Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 45 W IGBT Type: Trench Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector Pulsed (Icm): 150 A Vce(on) (Max) @ Vge, Ic: 8V @ 4.5V, 150A Input Type: Standard Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8541.29.0095 Mfr: Fairchild Semiconductor Other Names: FAIFSCSGR20N40LTM,21 56-SGR20N40LTM-FSTR, 2156-SGR20N40LTM Product Status: Obsolete

Win Source Part Number: 1277479-SGR20N40LTM
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 45 W
IGBT Type: Trench
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector Pulsed (Icm): 150 A
Vce(on) (Max) @ Vge, Ic: 8V @ 4.5V, 150A
Input Type: Standard
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
HTSUS: 8541.29.0095
Mfr: Fairchild Semiconductor
Other Names: FAIFSCSGR20N40LTM,2156-SGR20N40LTM-FSTR,2156-SGR20N40LTM
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
IGBT Transistor
279-SGR20N40LTM
IGBT Transistor 279-SGR20N40LTM
Product overview: SGR20N40LTM from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGR20N40LTM can be used for catalog matching and distributor lookup.

Product overview: SGR20N40LTM from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGR20N40LTM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 1277479-SGR20N40LTM 279-SGR20N40LTM
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single IGBT Transistor
Package Type SOT3; TO-252 (DPAK) Bulk
Unlock Full Specs
to access all available technical data