onsemi 400V 45W DPAK IGBT Transistor SGR20N40LTF

Description
IGBT 400V 45W DPAK Product overview: SGR20N40LTF from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 45W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 400V, 45W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGR20N40LTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 400V 45W DPAK Product overview: SGR20N40LTF from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 45W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 400V, 45W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGR20N40LTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 45W DPAK IGBT Transistor
279-SGR20N40LTF
400V 45W DPAK IGBT Transistor 279-SGR20N40LTF
IGBT 400V 45W DPAK Product overview: SGR20N40LTF from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 45W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 400V, 45W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGR20N40LTF can be used for catalog matching and distributor lookup.

IGBT 400V 45W DPAK Product overview: SGR20N40LTF from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 45W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 400V, 45W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGR20N40LTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - SGR20N40LTF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGR20N40LTF-ND
Single IGBTs SGR20N40LTF-ND
IGBT Trench 400V 45W Surface Mount TO-252AA

IGBT Trench 400V 45W Surface Mount TO-252AA

Buy Now Datasheet
IGBTs - Single - SGR20N40LTF - 756521-SGR20N40LTF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGR20N40LTF
756521-SGR20N40LTF
IGBTs - Single - SGR20N40LTF 756521-SGR20N40LTF
Manufacturer: ON Semiconductor Win Source Part Number: 756521-SGR20N40LTF Packaging: Tape and Reel Mounting Style: SMD IGBT Type: Trench Current - Collector Pulsed (Icm): 150A Input Type: Standard Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - Collector Emitter Breakdown (Maximum): 400V Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Power: 45W Vce(on) (Maximum) at Vge, Ic: 8V at 4.5V, 150A

Manufacturer: ON Semiconductor
Win Source Part Number: 756521-SGR20N40LTF
Packaging: Tape and Reel
Mounting Style: SMD
IGBT Type: Trench
Current - Collector Pulsed (Icm): 150A
Input Type: Standard
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - Collector Emitter Breakdown (Maximum): 400V
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Maximum Power: 45W
Vce(on) (Maximum) at Vge, Ic: 8V at 4.5V, 150A

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - SGR20N40LTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGR20N40LTF
Discrete Semiconductor Products - Transistors - IGBTs SGR20N40LTF
IGBT 400V 45W DPAK

IGBT 400V 45W DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SGR20N40LTF SGR20N40LTF-ND 756521-SGR20N40LTF SGR20N40LTF
Product Name 400V 45W DPAK IGBT Transistor Single IGBTs IGBTs - Single - SGR20N40LTF Discrete Semiconductor Products - Transistors - IGBTs
PD 45000 milliwatts
TJ -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data