onsemi N-Channel 400V TO-252 IGBT Transistor SGR15N40LTM

Description
IGBT, 400V, N-CHANNEL, TO-252 Product overview: SGR15N40LTM from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, TO-252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 400V, TO-252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGR15N40LTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT, 400V, N-CHANNEL, TO-252 Product overview: SGR15N40LTM from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, TO-252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 400V, TO-252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGR15N40LTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 400V TO-252 IGBT Transistor
279-SGR15N40LTM
N-Channel 400V TO-252 IGBT Transistor 279-SGR15N40LTM
IGBT, 400V, N-CHANNEL, TO-252 Product overview: SGR15N40LTM from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, TO-252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 400V, TO-252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGR15N40LTM can be used for catalog matching and distributor lookup.

IGBT, 400V, N-CHANNEL, TO-252 Product overview: SGR15N40LTM from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, TO-252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 400V, TO-252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGR15N40LTM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - SGR15N40LTM - 1006462-SGR15N40LTM - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGR15N40LTM
1006462-SGR15N40LTM
IGBTs - Single - SGR15N40LTM 1006462-SGR15N40LTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1006462-SGR15N40LTM Packaging: Reel - TR Mounting: SMD (SMT) IGBT Type: Trench Input Type: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Maximum Power Dissipation: 45W Pulsed Collector Current: 130A Collector-emitter saturation voltage(Max): 8V @ 4.5V, 130A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1006462-SGR15N40LTM
Packaging: Reel - TR
Mounting: SMD (SMT)
IGBT Type: Trench
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Maximum Power Dissipation: 45W
Pulsed Collector Current: 130A
Collector-emitter saturation voltage(Max): 8V @ 4.5V, 130A
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SGR15N40LTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGR15N40LTM
Discrete Semiconductor Products - Transistors - IGBTs SGR15N40LTM
IGBT, 400V, N-CHANNEL, TO-252

IGBT, 400V, N-CHANNEL, TO-252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SGR15N40LTM 1006462-SGR15N40LTM SGR15N40LTM
Product Name N-Channel 400V TO-252 IGBT Transistor IGBTs - Single - SGR15N40LTM Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 5053166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type Semitrans3
Number of units in IC 2
View Details
 - BSM400GA120DN2FSE32HOSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Module
Packing Method Tray
View Details