Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1095620-SGR15N40LTF
Packaging: Reel - TR
Mounting: SMD (SMT)
IGBT Type: Trench
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Maximum Power Dissipation: 45W
Pulsed Collector Current: 130A
Collector-emitter saturation voltage(Max): 8V @ 4.5V, 130A
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IGBT 400V 45W DPAK Product overview: SGR15N40LTF from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 45W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 400V, 45W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGR15N40LTF can be used for catalog matching and distributor lookup.
IGBT Trench 400V 45W Surface Mount TO-252AA
IGBT 400V 45W DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1095620-SGR15N40LTF | 279-SGR15N40LTF | SGR15N40LTF-ND | SGR15N40LTF |
| Product Name | IGBTs - Single - SGR15N40LTF | 400V 45W DPAK IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 8 volts | |||
| PD | 45000 milliwatts | 45000 milliwatts | ||
| TJ | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |