onsemi 600V 40A 160W TO220 IGBT Transistor SGP40N60UFTU

Description
IGBT 600V 40A 160W TO220 Product overview: SGP40N60UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGP40N60UFTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 40A 160W TO220 Product overview: SGP40N60UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGP40N60UFTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 40A 160W TO220 IGBT Transistor
279-SGP40N60UFTU
600V 40A 160W TO220 IGBT Transistor 279-SGP40N60UFTU
IGBT 600V 40A 160W TO220 Product overview: SGP40N60UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGP40N60UFTU can be used for catalog matching and distributor lookup.

IGBT 600V 40A 160W TO220 Product overview: SGP40N60UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGP40N60UFTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - SGP40N60UFTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGP40N60UFTU-ND
Single IGBTs SGP40N60UFTU-ND
IGBT 600V 40A 160W Through Hole TO-220-3

IGBT 600V 40A 160W Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1092720-SGP40N60UFTU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1092720-SGP40N60UFTU
Discrete Semiconductor Products - Transistors - IGBTs - Single 1092720-SGP40N60UFTU
Win Source Part Number: 1092720-SGP40N60UFTU Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 1,000 Power - Max: 160 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 160 A Vce(on) (Max) @ Vge, Ic: 2.6V @ 15V, 20A Switching Energy: 160µJ (on), 200µJ (off) Input Type: Standard Gate Charge: 97 nC Td (on/off) @ 25°C: 15ns/65ns Test Condition: 300V, 20A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): FGP15N60UNDF; FGP20N6S2; FGP10N60UNDF; STGF15H60DF; IRG4IBC20UDPBF; IKP20N60TAHKSA1; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: SGP40 Product Status: Obsolete

Win Source Part Number: 1092720-SGP40N60UFTU
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 1,000
Power - Max: 160 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 40 A
Current - Collector Pulsed (Icm): 160 A
Vce(on) (Max) @ Vge, Ic: 2.6V @ 15V, 20A
Switching Energy: 160µJ (on), 200µJ (off)
Input Type: Standard
Gate Charge: 97 nC
Td (on/off) @ 25°C: 15ns/65ns
Test Condition: 300V, 20A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FGP15N60UNDF; FGP20N6S2; FGP10N60UNDF; STGF15H60DF; IRG4IBC20UDPBF; IKP20N60TAHKSA1;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: SGP40
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SGP40N60UFTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGP40N60UFTU
Discrete Semiconductor Products - Transistors - IGBTs SGP40N60UFTU
IGBT 600V 40A 160W TO220

IGBT 600V 40A 160W TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SGP40N60UFTU SGP40N60UFTU-ND 1092720-SGP40N60UFTU SGP40N60UFTU
Product Name 600V 40A 160W TO220 IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
PD 160000 milliwatts
Unlock Full Specs
to access all available technical data