onsemi IGBTs - Single - SGP23N60UFDTU SGP23N60UFDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 794198-SGP23N60UFDTU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 100W Reverse Recovery Time (trr): 60ns Current - Collector Pulsed (Icm): 92A Switching Energy: 115μJ (on), 135μJ (off) Input Type: Standard Gate Charge: 49nC Td (on/off) @ 25°C: 17ns/60ns Test Condition: 300V, 12A, 23 Ohm, 15V Family Name: SGP23N60UFD Categories: Discrete Semiconductor Products Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 23A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.6V @ 15V, 12A Alternative Parts (Cross-Reference): IRGBC30KD2; IRGBC30U; IRG4BC30W; IRG4BC30UD; Introduction Date: January 09, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 794198-SGP23N60UFDTU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 100W Reverse Recovery Time (trr): 60ns Current - Collector Pulsed (Icm): 92A Switching Energy: 115μJ (on), 135μJ (off) Input Type: Standard Gate Charge: 49nC Td (on/off) @ 25°C: 17ns/60ns Test Condition: 300V, 12A, 23 Ohm, 15V Family Name: SGP23N60UFD Categories: Discrete Semiconductor Products Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 23A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.6V @ 15V, 12A Alternative Parts (Cross-Reference): IRGBC30KD2; IRGBC30U; IRG4BC30W; IRG4BC30UD; Introduction Date: January 09, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - SGP23N60UFDTU - 794198-SGP23N60UFDTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGP23N60UFDTU
794198-SGP23N60UFDTU
IGBTs - Single - SGP23N60UFDTU 794198-SGP23N60UFDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 794198-SGP23N60UFDTU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 100W Reverse Recovery Time (trr): 60ns Current - Collector Pulsed (Icm): 92A Switching Energy: 115μJ (on), 135μJ (off) Input Type: Standard Gate Charge: 49nC Td (on/off) @ 25°C: 17ns/60ns Test Condition: 300V, 12A, 23 Ohm, 15V Family Name: SGP23N60UFD Categories: Discrete Semiconductor Products Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 23A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.6V @ 15V, 12A Alternative Parts (Cross-Reference): IRGBC30KD2; IRGBC30U; IRG4BC30W; IRG4BC30UD; Introduction Date: January 09, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 794198-SGP23N60UFDTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 100W
Reverse Recovery Time (trr): 60ns
Current - Collector Pulsed (Icm): 92A
Switching Energy: 115μJ (on), 135μJ (off)
Input Type: Standard
Gate Charge: 49nC
Td (on/off) @ 25°C: 17ns/60ns
Test Condition: 300V, 12A, 23 Ohm, 15V
Family Name: SGP23N60UFD
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 23A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.6V @ 15V, 12A
Alternative Parts (Cross-Reference): IRGBC30KD2; IRGBC30U; IRG4BC30W; IRG4BC30UD;
Introduction Date: January 09, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V IGBT Transistor
279-SGP23N60UFDTU
600V IGBT Transistor 279-SGP23N60UFDTU
600V, PT IGBT, 1000-TUBE Product overview: SGP23N60UFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGP23N60UFDTU can be used for catalog matching and distributor lookup.

600V, PT IGBT, 1000-TUBE Product overview: SGP23N60UFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGP23N60UFDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - SGP23N60UFDTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGP23N60UFDTU-ND
Single IGBTs SGP23N60UFDTU-ND
IGBT 600V 23A 100W Through Hole TO-220-3

IGBT 600V 23A 100W Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SGP23N60UFDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGP23N60UFDTU
Discrete Semiconductor Products - Transistors - IGBTs SGP23N60UFDTU
IGBT 600V 23A 100W TO220

IGBT 600V 23A 100W TO220

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
SGP23N60UFDTU
IGBT Transistors SGP23N60UFDTU
IGBT Transistors Dis High Perf IGBT

IGBT Transistors Dis High Perf IGBT

Buy Now Datasheet
Single IGBTs - SGP23N60UFDTU - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
SGP23N60UFDTU
Single IGBTs SGP23N60UFDTU
IGBT 600V 23A 100W TO220

IGBT 600V 23A 100W TO220

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 794198-SGP23N60UFDTU 279-SGP23N60UFDTU SGP23N60UFDTU-ND SGP23N60UFDTU SGP23N60UFDTU SGP23N60UFDTU
Product Name IGBTs - Single - SGP23N60UFDTU 600V IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single IGBTs
VCES 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - IGP30N65H5XKSA1 - 874424-IGP30N65H5XKSA1 - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-220; SOT3; PG-TO220-3
Features IGBT Trench 650 V 55 A 188 W Through Hole PG-TO220-3
View Details
IGBTs - 2074963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
IC(max) 300 amps
Package Type Module
View Details