Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 064361-SGP23N60UFD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 60ns
Input Type: Standard
Gate Charge: 49nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 23A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 100W
Pulsed Collector Current: 92A
Collector-emitter saturation voltage(Max): 2.6V @ 15V, 12A
Total Switching Energy(Ets): 115μJ (on), 135μJ (off)
Turn-on and Turn-off delay time: 17ns/60ns
Testing Conditions: 300V, 12A, 23 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in HVAC, Consumer Electronics, Power Management
IGBT 600V 23A 100W TO220 Product overview: SGP23N60UFD from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGP23N60UFD can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 064361-SGP23N60UFD | 279-SGP23N60UFD |
| Product Name | IGBTs - Single - SGP23N60UFD | 600V 23A 100W TO220 IGBT Transistor |
| VCE(on) | 2.6 volts |