onsemi IGBTs - Single - SGP10N60RUFDTU SGP10N60RUFDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 064358-SGP10N60RUFDT U Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 60ns Input Type: Standard Gate Charge: 30nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 16A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 75W Pulsed Collector Current: 30A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 10A Total Switching Energy(Ets): 141μJ (on), 215μJ (off) Turn-on and Turn-off delay time: 15ns/36ns Testing Conditions: 300V, 10A, 20 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 064358-SGP10N60RUFDT U Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 60ns Input Type: Standard Gate Charge: 30nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 16A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 75W Pulsed Collector Current: 30A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 10A Total Switching Energy(Ets): 141μJ (on), 215μJ (off) Turn-on and Turn-off delay time: 15ns/36ns Testing Conditions: 300V, 10A, 20 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - SGP10N60RUFDTU - 064358-SGP10N60RUFDTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGP10N60RUFDTU
064358-SGP10N60RUFDTU
IGBTs - Single - SGP10N60RUFDTU 064358-SGP10N60RUFDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 064358-SGP10N60RUFDT U Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 60ns Input Type: Standard Gate Charge: 30nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 16A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 75W Pulsed Collector Current: 30A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 10A Total Switching Energy(Ets): 141μJ (on), 215μJ (off) Turn-on and Turn-off delay time: 15ns/36ns Testing Conditions: 300V, 10A, 20 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 064358-SGP10N60RUFDTU
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 60ns
Input Type: Standard
Gate Charge: 30nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 75W
Pulsed Collector Current: 30A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 10A
Total Switching Energy(Ets): 141μJ (on), 215μJ (off)
Turn-on and Turn-off delay time: 15ns/36ns
Testing Conditions: 300V, 10A, 20 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Single IGBTs - SGP10N60RUFDTUFS-ND - DigiKey
Thief River Falls, MN, United States
IGBT 600V 16A 75W Through Hole TO-220-3

IGBT 600V 16A 75W Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
IGBT Transistor
279-SGP10N60RUFDTU
IGBT Transistor 279-SGP10N60RUFDTU
IGBTs Dis Short Circuit Rated IGBT Product overview: SGP10N60RUFDTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGP10N60RUFDTU can be used for catalog matching and distributor lookup.

IGBTs Dis Short Circuit Rated IGBT Product overview: SGP10N60RUFDTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGP10N60RUFDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
SGP10N60RUFDTU
IGBT Transistors SGP10N60RUFDTU
IGBT Transistors Dis Short Circuit Rated IGBT

IGBT Transistors Dis Short Circuit Rated IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SGP10N60RUFDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGP10N60RUFDTU
Discrete Semiconductor Products - Transistors - IGBTs SGP10N60RUFDTU
IGBT 600V 16A TO220-3

IGBT 600V 16A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 064358-SGP10N60RUFDTU SGP10N60RUFDTUFS-ND 279-SGP10N60RUFDTU SGP10N60RUFDTU SGP10N60RUFDTU
Product Name IGBTs - Single - SGP10N60RUFDTU Single IGBTs IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 2.8 volts
Unlock Full Specs
to access all available technical data