onsemi Single IGBTs SGM2N60UFTF

Description
IGBT 600V 2.4A 2.1W Surface Mount SOT-223-4
Request a Quote Datasheet
Description
IGBT 600V 2.4A 2.1W Surface Mount SOT-223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - SGM2N60UFTF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGM2N60UFTF-ND
Single IGBTs SGM2N60UFTF-ND
IGBT 600V 2.4A 2.1W Surface Mount SOT-223-4

IGBT 600V 2.4A 2.1W Surface Mount SOT-223-4

Buy Now Datasheet
IGBTs - Single - SGM2N60UFTF - 064357-SGM2N60UFTF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGM2N60UFTF
064357-SGM2N60UFTF
IGBTs - Single - SGM2N60UFTF 064357-SGM2N60UFTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 064357-SGM2N60UFTF Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 9nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 2.4A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 2.1W Pulsed Collector Current: 10A Collector-emitter saturation voltage(Max): 2.6V @ 15V, 1.2A Total Switching Energy(Ets): 30μJ (on), 13μJ (off) Turn-on and Turn-off delay time: 15ns/80ns Testing Conditions: 300V, 1.2A, 200 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 064357-SGM2N60UFTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Gate Charge: 9nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 2.4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 2.1W
Pulsed Collector Current: 10A
Collector-emitter saturation voltage(Max): 2.6V @ 15V, 1.2A
Total Switching Energy(Ets): 30μJ (on), 13μJ (off)
Turn-on and Turn-off delay time: 15ns/80ns
Testing Conditions: 300V, 1.2A, 200 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 2.4A 2.1W IGBT Transistor
279-SGM2N60UFTF
600V 2.4A 2.1W IGBT Transistor 279-SGM2N60UFTF
IGBT 600V 2.4A 2.1W SOT-223 Product overview: SGM2N60UFTF from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.4A, 2.1W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 2.4A, 2.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGM2N60UFTF can be used for catalog matching and distributor lookup.

IGBT 600V 2.4A 2.1W SOT-223 Product overview: SGM2N60UFTF from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.4A, 2.1W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 2.4A, 2.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGM2N60UFTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SGM2N60UFTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGM2N60UFTF
Discrete Semiconductor Products - Transistors - IGBTs SGM2N60UFTF
IGBT 600V 2.4A 2.1W SOT-223

IGBT 600V 2.4A 2.1W SOT-223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number SGM2N60UFTF-ND 064357-SGM2N60UFTF 279-SGM2N60UFTF SGM2N60UFTF
Product Name Single IGBTs IGBTs - Single - SGM2N60UFTF 600V 2.4A 2.1W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data