onsemi Single IGBTs SGL60N90DG3TU

Description
IGBT Trench 900V 60A 180W Through Hole TO-264-3
Request a Quote Datasheet
Description
IGBT Trench 900V 60A 180W Through Hole TO-264-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - SGL60N90DG3TU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGL60N90DG3TU-ND
Single IGBTs SGL60N90DG3TU-ND
IGBT Trench 900V 60A 180W Through Hole TO-264-3

IGBT Trench 900V 60A 180W Through Hole TO-264-3

Buy Now Datasheet
IGBTs - Single - SGL60N90DG3TU - 211598-SGL60N90DG3TU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGL60N90DG3TU
211598-SGL60N90DG3TU
IGBTs - Single - SGL60N90DG3TU 211598-SGL60N90DG3TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 211598-SGL60N90DG3TU Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 1.5μs IGBT Type: Trench Input Type: Standard Gate Charge: 260nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264 Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 900V Maximum Power Dissipation: 180W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 60A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 211598-SGL60N90DG3TU
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 1.5μs
IGBT Type: Trench
Input Type: Standard
Gate Charge: 260nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-264
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 900V
Maximum Power Dissipation: 180W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 60A
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
900V 60A IGBT Transistor
279-SGL60N90DG3TU
900V 60A IGBT Transistor 279-SGL60N90DG3TU
Igbt 900V 60A Copak TO-264 Product overview: SGL60N90DG3TU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 900V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGL60N90DG3TU can be used for catalog matching and distributor lookup.

Igbt 900V 60A Copak TO-264 Product overview: SGL60N90DG3TU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 900V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGL60N90DG3TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SGL60N90DG3TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGL60N90DG3TU
Discrete Semiconductor Products - Transistors - IGBTs SGL60N90DG3TU
IGBT 900V 60A 180W TO264

IGBT 900V 60A 180W TO264

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number SGL60N90DG3TU-ND 211598-SGL60N90DG3TU 279-SGL60N90DG3TU SGL60N90DG3TU
Product Name Single IGBTs IGBTs - Single - SGL60N90DG3TU 900V 60A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-264-3, TO-264AA SOT3; TO-264
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data