onsemi 1500V 10A 125W IGBT Transistor SGL5N150UFTU

Description
IGBT 1500V 10A 125W TO264 Product overview: SGL5N150UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 10A, 125W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1500V, 10A, 125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGL5N150UFTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1500V 10A 125W TO264 Product overview: SGL5N150UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 10A, 125W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1500V, 10A, 125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGL5N150UFTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1500V 10A 125W IGBT Transistor
279-SGL5N150UFTU
1500V 10A 125W IGBT Transistor 279-SGL5N150UFTU
IGBT 1500V 10A 125W TO264 Product overview: SGL5N150UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 10A, 125W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1500V, 10A, 125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGL5N150UFTU can be used for catalog matching and distributor lookup.

IGBT 1500V 10A 125W TO264 Product overview: SGL5N150UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 10A, 125W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1500V, 10A, 125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGL5N150UFTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - SGL5N150UFTU - 794194-SGL5N150UFTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGL5N150UFTU
794194-SGL5N150UFTU
IGBTs - Single - SGL5N150UFTU 794194-SGL5N150UFTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 794194-SGL5N150UFTU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Power - Max: 125W Current - Collector Pulsed (Icm): 20A Switching Energy: 190μJ (on), 100μJ (off) Input Type: Standard Gate Charge: 30nC Td (on/off) @ 25°C: 10ns/30ns Test Condition: 600V, 5A, 10 Ohm, 10V Part Status: Obsolete(EOL) Family Name: SGL5N150UF Categories: Discrete Semiconductor Products Manufacturer Package: TO-264 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 1500V Vce(on) (Maximum) @ Vge, Ic: 5.5V @ 10V, 5A Alternative Parts (Cross-Reference): IXGH10N170A; SGL5N150UF; Introduction Date: May 29, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 794194-SGL5N150UFTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Power - Max: 125W
Current - Collector Pulsed (Icm): 20A
Switching Energy: 190μJ (on), 100μJ (off)
Input Type: Standard
Gate Charge: 30nC
Td (on/off) @ 25°C: 10ns/30ns
Test Condition: 600V, 5A, 10 Ohm, 10V
Part Status: Obsolete(EOL)
Family Name: SGL5N150UF
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-264
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 1500V
Vce(on) (Maximum) @ Vge, Ic: 5.5V @ 10V, 5A
Alternative Parts (Cross-Reference): IXGH10N170A; SGL5N150UF;
Introduction Date: May 29, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - SGL5N150UFTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGL5N150UFTU-ND
Single IGBTs SGL5N150UFTU-ND
IGBT 1500V 10A 125W Through Hole TO-264-3

IGBT 1500V 10A 125W Through Hole TO-264-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SGL5N150UFTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGL5N150UFTU
Discrete Semiconductor Products - Transistors - IGBTs SGL5N150UFTU
IGBT 1500V 10A 125W TO264

IGBT 1500V 10A 125W TO264

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SGL5N150UFTU 794194-SGL5N150UFTU SGL5N150UFTU-ND SGL5N150UFTU
Product Name 1500V 10A 125W IGBT Transistor IGBTs - Single - SGL5N150UFTU Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 125000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Modules - FS35R12YT3BOMA1 - 872299-FS35R12YT3BOMA1 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT Module
View Details
Discrete IGBT Modules - W series (High speed) Model: FGW75N65W - Fuji Electric Corp. of America
Specs
VCES 650 volts
IC(max) 75 amps
Switching Speed 20 kHz
View Details