onsemi 100V IGBT Transistor SGL50N60RUFTU

Description
Igbt W/diode 100V TO-264 Product overview: SGL50N60RUFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 100V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGL50N60RUFTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Igbt W/diode 100V TO-264 Product overview: SGL50N60RUFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 100V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGL50N60RUFTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V IGBT Transistor
279-SGL50N60RUFTU
100V IGBT Transistor 279-SGL50N60RUFTU
Igbt W/diode 100V TO-264 Product overview: SGL50N60RUFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 100V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGL50N60RUFTU can be used for catalog matching and distributor lookup.

Igbt W/diode 100V TO-264 Product overview: SGL50N60RUFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 100V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGL50N60RUFTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - SGL50N60RUFTU - 933366-SGL50N60RUFTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGL50N60RUFTU
933366-SGL50N60RUFTU
IGBTs - Single - SGL50N60RUFTU 933366-SGL50N60RUFTU
Manufacturer: ON Semiconductor Win Source Part Number: 933366-SGL50N60RUFTU Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT - 600 V 80 A 250 W Through Hole TO-264-3 Package: Tube Package: TO-264-3, TO-264AA Mounting: Through Hole Part Status: Obsolete Family Name: SGL50 Categories: Discrete Semiconductor Products Case / Package: TO-264-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 933366-SGL50N60RUFTU
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT - 600 V 80 A 250 W Through Hole TO-264-3
Package: Tube
Package: TO-264-3, TO-264AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: SGL50
Categories: Discrete Semiconductor Products
Case / Package: TO-264-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single IGBTs - SGL50N60RUFTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGL50N60RUFTU-ND
Single IGBTs SGL50N60RUFTU-ND
IGBT 600V 80A 250W Through Hole TO-264-3

IGBT 600V 80A 250W Through Hole TO-264-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SGL50N60RUFTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGL50N60RUFTU
Discrete Semiconductor Products - Transistors - IGBTs SGL50N60RUFTU
IGBT 600V 80A 250W TO264

IGBT 600V 80A 250W TO264

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SGL50N60RUFTU 933366-SGL50N60RUFTU SGL50N60RUFTU-ND SGL50N60RUFTU
Product Name 100V IGBT Transistor IGBTs - Single - SGL50N60RUFTU Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 250000 milliwatts
Unlock Full Specs
to access all available technical data