onsemi N-Channel IGBT Transistor SGL40N150TU

Description
N-CHANNEL IGBT Product overview: SGL40N150TU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGL40N150TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CHANNEL IGBT Product overview: SGL40N150TU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGL40N150TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel IGBT Transistor
279-SGL40N150TU
N-Channel IGBT Transistor 279-SGL40N150TU
N-CHANNEL IGBT Product overview: SGL40N150TU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGL40N150TU can be used for catalog matching and distributor lookup.

N-CHANNEL IGBT Product overview: SGL40N150TU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGL40N150TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - SGL40N150TU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGL40N150TU-ND
Single IGBTs SGL40N150TU-ND
IGBT 1500V 40A 200W Through Hole TO-264-3

IGBT 1500V 40A 200W Through Hole TO-264-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1092649-SGL40N150TU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1092649-SGL40N150TU
Discrete Semiconductor Products - Transistors - IGBTs - Single 1092649-SGL40N150TU
Win Source Part Number: 1092649-SGL40N150TU Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 375 Power - Max: 200 W Voltage - Collector Emitter Breakdown (Max): 1500 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 4.7V @ 15V, 40A Input Type: Standard Gate Charge: 140 nC Mounting Type: Through Hole Package / Case: TO-264-3, TO-264AA Supplier Device Package: TO-264-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IXGK28N140B3H1; IXYK100N120C3; APT35GN120L2DQ2G; APT75GN120LG; APT50GN120L2DQ2G; IXXK110N65B4H1; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: SGL40 Product Status: Obsolete

Win Source Part Number: 1092649-SGL40N150TU
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 375
Power - Max: 200 W
Voltage - Collector Emitter Breakdown (Max): 1500 V
Current - Collector (Ic) (Max): 40 A
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 4.7V @ 15V, 40A
Input Type: Standard
Gate Charge: 140 nC
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: TO-264-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IXGK28N140B3H1; IXYK100N120C3; APT35GN120L2DQ2G; APT75GN120LG; APT50GN120L2DQ2G; IXXK110N65B4H1;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: SGL40
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SGL40N150TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGL40N150TU
Discrete Semiconductor Products - Transistors - IGBTs SGL40N150TU
IGBT 1500V 40A 200W TO264

IGBT 1500V 40A 200W TO264

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SGL40N150TU SGL40N150TU-ND 1092649-SGL40N150TU SGL40N150TU
Product Name N-Channel IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data