onsemi Single IGBTs SGL40N150DTU

Description
IGBT 1500V 40A 200W Through Hole TO-264-3
Request a Quote Datasheet
Description
IGBT 1500V 40A 200W Through Hole TO-264-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - SGL40N150DTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGL40N150DTU-ND
Single IGBTs SGL40N150DTU-ND
IGBT 1500V 40A 200W Through Hole TO-264-3

IGBT 1500V 40A 200W Through Hole TO-264-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277409-SGL40N150DTU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277409-SGL40N150DTU
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277409-SGL40N150DTU
Win Source Part Number: 1277409-SGL40N150DTU Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 25 Power - Max: 200 W Reverse Recovery Time (trr): 300 ns Voltage - Collector Emitter Breakdown (Max): 1500 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 4.7V @ 15V, 40A Input Type: Standard Gate Charge: 140 nC Mounting Type: Through Hole Package / Case: TO-264-3, TO-264AA Supplier Device Package: TO-264-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: SGL40 Product Status: Obsolete

Win Source Part Number: 1277409-SGL40N150DTU
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 25
Power - Max: 200 W
Reverse Recovery Time (trr): 300 ns
Voltage - Collector Emitter Breakdown (Max): 1500 V
Current - Collector (Ic) (Max): 40 A
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 4.7V @ 15V, 40A
Input Type: Standard
Gate Charge: 140 nC
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: TO-264-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: SGL40
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
1500V 40A 200W IGBT Transistor
279-SGL40N150DTU
1500V 40A 200W IGBT Transistor 279-SGL40N150DTU
IGBT 1500V 40A 200W TO264 Product overview: SGL40N150DTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 40A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1500V, 40A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGL40N150DTU can be used for catalog matching and distributor lookup.

IGBT 1500V 40A 200W TO264 Product overview: SGL40N150DTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 40A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1500V, 40A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGL40N150DTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SGL40N150DTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGL40N150DTU
Discrete Semiconductor Products - Transistors - IGBTs SGL40N150DTU
IGBT 1500V 40A 200W TO264

IGBT 1500V 40A 200W TO264

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number SGL40N150DTU-ND 1277409-SGL40N150DTU 279-SGL40N150DTU SGL40N150DTU
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single 1500V 40A 200W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data