onsemi 600V 160A IGBT Transistor SGL160N60UFTU

Description
Trans IGBT Chip N-CH 600V 160A 3-Pin(3+Tab) TO-264 Rail Product overview: SGL160N60UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 160A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 160A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGL160N60UFTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans IGBT Chip N-CH 600V 160A 3-Pin(3+Tab) TO-264 Rail Product overview: SGL160N60UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 160A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 160A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGL160N60UFTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 160A IGBT Transistor
279-SGL160N60UFTU
600V 160A IGBT Transistor 279-SGL160N60UFTU
Trans IGBT Chip N-CH 600V 160A 3-Pin(3+Tab) TO-264 Rail Product overview: SGL160N60UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 160A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 160A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGL160N60UFTU can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 600V 160A 3-Pin(3+Tab) TO-264 Rail Product overview: SGL160N60UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 160A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 160A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGL160N60UFTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - SGL160N60UFTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGL160N60UFTU-ND
Single IGBTs SGL160N60UFTU-ND
IGBT 600V 160A 250W Through Hole TO-264-3

IGBT 600V 160A 250W Through Hole TO-264-3

Buy Now Datasheet
IGBTs - Single - SGL160N60UFTU - 211597-SGL160N60UFTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGL160N60UFTU
211597-SGL160N60UFTU
IGBTs - Single - SGL160N60UFTU 211597-SGL160N60UFTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 211597-SGL160N60UFTU Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 345nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264 Maximum Current Collector: 160A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 250W Pulsed Collector Current: 300A Collector-emitter saturation voltage(Max): 2.6V @ 15V, 80A Total Switching Energy(Ets): 2.5mJ (on), 1.76mJ (off) Turn-on and Turn-off delay time: 40ns/90ns Testing Conditions: 300V, 80A, 3.9 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 211597-SGL160N60UFTU
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 345nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-264
Maximum Current Collector: 160A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 300A
Collector-emitter saturation voltage(Max): 2.6V @ 15V, 80A
Total Switching Energy(Ets): 2.5mJ (on), 1.76mJ (off)
Turn-on and Turn-off delay time: 40ns/90ns
Testing Conditions: 300V, 80A, 3.9 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SGL160N60UFTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGL160N60UFTU
Discrete Semiconductor Products - Transistors - IGBTs SGL160N60UFTU
IGBT 600V 160A 250W TO3PF

IGBT 600V 160A 250W TO3PF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SGL160N60UFTU SGL160N60UFTU-ND 211597-SGL160N60UFTU SGL160N60UFTU
Product Name 600V 160A IGBT Transistor Single IGBTs IGBTs - Single - SGL160N60UFTU Discrete Semiconductor Products - Transistors - IGBTs
PD 250000 milliwatts 250000 milliwatts
Unlock Full Specs
to access all available technical data