The SGL160N60UFD is an ultrafast IGBT with a collector-emitter voltage rating of 600 V and a continuous collector current of 160 A at 25°C. It features a typical saturation voltage of 2.1 V at 80 A and a maximum power dissipation of 250 W at 25°C. Packaged in a TO-264 case, it includes an integrated fast recovery diode with a reverse recovery time of 75 ns (typical). The operating junction temperature range is -55°C to +150°C, and thermal resistance from junction to case is 0.5°C/W for the IGBT. It is designed for motor control, inverters, and power supply applications requiring high-speed switching.
IGBT Single Transistor, 160 A, 2.6 V, 250 W, 600 V, TO-264, 3 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 87X9333 |
| Product Name | Igbt Single Transistor, 160 A, 2.6 V, 250 W, 600 V, To-264, 3 Rohs Compliant Onsemi |
| Package Type | TO-3 |