onsemi Single IGBTs SGH80N60UFTU

Description
IGBT 600V 80A 195W Through Hole TO-3P
Request a Quote Datasheet
Description
IGBT 600V 80A 195W Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - SGH80N60UFTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGH80N60UFTU-ND
Single IGBTs SGH80N60UFTU-ND
IGBT 600V 80A 195W Through Hole TO-3P

IGBT 600V 80A 195W Through Hole TO-3P

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277403-SGH80N60UFTU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277403-SGH80N60UFTU
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277403-SGH80N60UFTU
Win Source Part Number: 1277403-SGH80N60UFTU Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 195 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 220 A Vce(on) (Max) @ Vge, Ic: 2.6V @ 15V, 40A Switching Energy: 570µJ (on), 590µJ (off) Input Type: Standard Gate Charge: 175 nC Td (on/off) @ 25°C: 23ns/90ns Test Condition: 300V, 40A, 5Ohm, 15V Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3P Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: SGH80 Product Status: Obsolete

Win Source Part Number: 1277403-SGH80N60UFTU
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 195 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 220 A
Vce(on) (Max) @ Vge, Ic: 2.6V @ 15V, 40A
Switching Energy: 570µJ (on), 590µJ (off)
Input Type: Standard
Gate Charge: 175 nC
Td (on/off) @ 25°C: 23ns/90ns
Test Condition: 300V, 40A, 5Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3P
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: SGH80
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
600V 80A IGBT Transistor
279-SGH80N60UFTU
600V 80A IGBT Transistor 279-SGH80N60UFTU
Transistor, Igbt, N-chan, 600V V(br)ces, 80A I(C), TO-247VAR ; Rohs Compliant: Yes Product overview: SGH80N60UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGH80N60UFTU can be used for catalog matching and distributor lookup.

Transistor, Igbt, N-chan, 600V V(br)ces, 80A I(C), TO-247VAR ; Rohs Compliant: Yes Product overview: SGH80N60UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGH80N60UFTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SGH80N60UFTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGH80N60UFTU
Discrete Semiconductor Products - Transistors - IGBTs SGH80N60UFTU
IGBT 600V 80A 195W TO3P

IGBT 600V 80A 195W TO3P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number SGH80N60UFTU-ND 1277403-SGH80N60UFTU 279-SGH80N60UFTU SGH80N60UFTU
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single 600V 80A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data