onsemi 600V 80A 195W IGBT Transistor SGH80N60UFDTU

Description
IGBT 600V 80A 195W TO3P Product overview: SGH80N60UFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 195W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 195W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGH80N60UFDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 80A 195W TO3P Product overview: SGH80N60UFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 195W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 195W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGH80N60UFDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 80A 195W IGBT Transistor
279-SGH80N60UFDTU
600V 80A 195W IGBT Transistor 279-SGH80N60UFDTU
IGBT 600V 80A 195W TO3P Product overview: SGH80N60UFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 195W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 195W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGH80N60UFDTU can be used for catalog matching and distributor lookup.

IGBT 600V 80A 195W TO3P Product overview: SGH80N60UFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 195W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 195W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGH80N60UFDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - SGH80N60UFDTU - 1095597-SGH80N60UFDTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGH80N60UFDTU
1095597-SGH80N60UFDTU
IGBTs - Single - SGH80N60UFDTU 1095597-SGH80N60UFDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1095597-SGH80N60UFDT U Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 95ns Input Type: Standard Gate Charge: 175nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 195W Pulsed Collector Current: 220A Collector-emitter saturation voltage(Max): 2.6V @ 15V, 40A Total Switching Energy(Ets): 570μJ (on), 590μJ (off) Turn-on and Turn-off delay time: 23ns/90ns Testing Conditions: 300V, 40A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 30

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1095597-SGH80N60UFDTU
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 95ns
Input Type: Standard
Gate Charge: 175nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 195W
Pulsed Collector Current: 220A
Collector-emitter saturation voltage(Max): 2.6V @ 15V, 40A
Total Switching Energy(Ets): 570μJ (on), 590μJ (off)
Turn-on and Turn-off delay time: 23ns/90ns
Testing Conditions: 300V, 40A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 30

Buy Now Datasheet
Single IGBTs - SGH80N60UFDTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGH80N60UFDTU-ND
Single IGBTs SGH80N60UFDTU-ND
IGBT 600V 80A 195W Through Hole TO-3P

IGBT 600V 80A 195W Through Hole TO-3P

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SGH80N60UFDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGH80N60UFDTU
Discrete Semiconductor Products - Transistors - IGBTs SGH80N60UFDTU
IGBT 600V 80A 195W TO3P

IGBT 600V 80A 195W TO3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SGH80N60UFDTU 1095597-SGH80N60UFDTU SGH80N60UFDTU-ND SGH80N60UFDTU
Product Name 600V 80A 195W IGBT Transistor IGBTs - Single - SGH80N60UFDTU Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 195000 milliwatts 195000 milliwatts
Unlock Full Specs
to access all available technical data