IGBT 600V 40A 160W Through Hole TO-3P
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1095594-SGH40N60UFTU
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 97nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 160W
Pulsed Collector Current: 160A
Collector-emitter saturation voltage(Max): 2.6V @ 15V, 20A
Total Switching Energy(Ets): 160μJ (on), 200μJ (off)
Turn-on and Turn-off delay time: 15ns/65ns
Testing Conditions: 300V, 20A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Quantity per package: 450
INSULATED GATE BIPOLAR TRANSISTO Product overview: SGH40N60UFTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGH40N60UFTU can be used for catalog matching and distributor lookup.
IGBT 600V 40A TO3P
IGBT Transistors Dis High Perf IGBT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SGH40N60UFTU-ND | 1095594-SGH40N60UFTU | 279-SGH40N60UFTU | SGH40N60UFTU | SGH40N60UFTU |
| Product Name | Single IGBTs | IGBTs - Single - SGH40N60UFTU | IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |