Motor / Motion / Ignition Controllers & Drivers Dis Short Circuit Rated IGBT Product overview: SGH30N60RUFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGH30N60RUFTU can be used for catalog matching and distributor lookup.
IGBT 600V 48A 235W Through Hole TO-3PN
Win Source Part Number: 1277407-SGH30N60RUFT
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 450
Power - Max: 235 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 48 A
Current - Collector Pulsed (Icm): 90 A
Vce(on) (Max) @ Vge, Ic: 2.8V @ 15V, 30A
Switching Energy: 919µJ (on), 814µJ (off)
Input Type: Standard
Gate Charge: 85 nC
Td (on/off) @ 25°C: 30ns/54ns
Test Condition: 300V, 30A, 7Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3PN
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: SGH30
Product Status: Obsolete
IGBT 600V 48A 235W TO3P
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-SGH30N60RUFTU | SGH30N60RUFTU-ND | 1277407-SGH30N60RUFTU | SGH30N60RUFTU |
| Product Name | IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single | Discrete Semiconductor Products - Transistors - IGBTs |
| PD | 235000 milliwatts |