onsemi Single IGBTs SGH23N60UFDTU

Description
IGBT 600V 23A 100W Through Hole TO-3PN
Request a Quote Datasheet
Description
IGBT 600V 23A 100W Through Hole TO-3PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - SGH23N60UFDTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGH23N60UFDTU-ND
Single IGBTs SGH23N60UFDTU-ND
IGBT 600V 23A 100W Through Hole TO-3PN

IGBT 600V 23A 100W Through Hole TO-3PN

Buy Now Datasheet
Singapore, Singapore
600V 23A 100W IGBT Transistor
279-SGH23N60UFDTU
600V 23A 100W IGBT Transistor 279-SGH23N60UFDTU
IGBT 600V 23A 100W TO3P Product overview: SGH23N60UFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGH23N60UFDTU can be used for catalog matching and distributor lookup.

IGBT 600V 23A 100W TO3P Product overview: SGH23N60UFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGH23N60UFDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - SGH23N60UFDTU - 1095592-SGH23N60UFDTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGH23N60UFDTU
1095592-SGH23N60UFDTU
IGBTs - Single - SGH23N60UFDTU 1095592-SGH23N60UFDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1095592-SGH23N60UFDT U Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 60ns Input Type: Standard Gate Charge: 49nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 23A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 100W Pulsed Collector Current: 92A Collector-emitter saturation voltage(Max): 2.6V @ 15V, 12A Total Switching Energy(Ets): 115μJ (on), 135μJ (off) Turn-on and Turn-off delay time: 17ns/60ns Testing Conditions: 300V, 12A, 23 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 30

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1095592-SGH23N60UFDTU
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 60ns
Input Type: Standard
Gate Charge: 49nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 23A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 100W
Pulsed Collector Current: 92A
Collector-emitter saturation voltage(Max): 2.6V @ 15V, 12A
Total Switching Energy(Ets): 115μJ (on), 135μJ (off)
Turn-on and Turn-off delay time: 17ns/60ns
Testing Conditions: 300V, 12A, 23 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 30

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SGH23N60UFDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGH23N60UFDTU
Discrete Semiconductor Products - Transistors - IGBTs SGH23N60UFDTU
IGBT 600V 23A 100W TO3P

IGBT 600V 23A 100W TO3P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number SGH23N60UFDTU-ND 279-SGH23N60UFDTU 1095592-SGH23N60UFDTU SGH23N60UFDTU
Product Name Single IGBTs 600V 23A 100W IGBT Transistor IGBTs - Single - SGH23N60UFDTU Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data