onsemi IGBT Transistor SGH15N60RUFTU

Description
Product overview: SGH15N60RUFTU from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGH15N60RUFTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: SGH15N60RUFTU from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGH15N60RUFTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
IGBT Transistor
279-SGH15N60RUFTU
IGBT Transistor 279-SGH15N60RUFTU
Product overview: SGH15N60RUFTU from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGH15N60RUFTU can be used for catalog matching and distributor lookup.

Product overview: SGH15N60RUFTU from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGH15N60RUFTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277408-SGH15N60RUFTU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277408-SGH15N60RUFTU
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277408-SGH15N60RUFTU
Win Source Part Number: 1277408-SGH15N60RUFT U Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 450 Power - Max: 160 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 24 A Current - Collector Pulsed (Icm): 45 A Vce(on) (Max) @ Vge, Ic: 2.8V @ 15V, 15A Switching Energy: 320µJ (on), 356µJ (off) Input Type: Standard Gate Charge: 42 nC Td (on/off) @ 25°C: 17ns/44ns Test Condition: 300V, 15A, 13Ohm, 15V Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3PN Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: SGH15 Product Status: Obsolete

Win Source Part Number: 1277408-SGH15N60RUFTU
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 450
Power - Max: 160 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 24 A
Current - Collector Pulsed (Icm): 45 A
Vce(on) (Max) @ Vge, Ic: 2.8V @ 15V, 15A
Switching Energy: 320µJ (on), 356µJ (off)
Input Type: Standard
Gate Charge: 42 nC
Td (on/off) @ 25°C: 17ns/44ns
Test Condition: 300V, 15A, 13Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3PN
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: SGH15
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number 279-SGH15N60RUFTU 1277408-SGH15N60RUFTU
Product Name IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data