onsemi Single IGBTs SGH15N60RUFDTU

Description
IGBT 600V 24A 160W Through Hole TO-3PN
Request a Quote Datasheet
Description
IGBT 600V 24A 160W Through Hole TO-3PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - SGH15N60RUFDTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGH15N60RUFDTU-ND
Single IGBTs SGH15N60RUFDTU-ND
IGBT 600V 24A 160W Through Hole TO-3PN

IGBT 600V 24A 160W Through Hole TO-3PN

Buy Now Datasheet
IGBTs - Single - SGH15N60RUFDTU - 1095590-SGH15N60RUFDTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGH15N60RUFDTU
1095590-SGH15N60RUFDTU
IGBTs - Single - SGH15N60RUFDTU 1095590-SGH15N60RUFDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1095590-SGH15N60RUFD TU Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 60ns Input Type: Standard Gate Charge: 42nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 24A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 160W Pulsed Collector Current: 45A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 15A Total Switching Energy(Ets): 320μJ (on), 356μJ (off) Turn-on and Turn-off delay time: 17ns/44ns Testing Conditions: 300V, 15A, 13 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Quantity per package: 30

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1095590-SGH15N60RUFDTU
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 60ns
Input Type: Standard
Gate Charge: 42nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 24A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 160W
Pulsed Collector Current: 45A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 15A
Total Switching Energy(Ets): 320μJ (on), 356μJ (off)
Turn-on and Turn-off delay time: 17ns/44ns
Testing Conditions: 300V, 15A, 13 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Quantity per package: 30

Buy Now Datasheet
Singapore, Singapore
600V 24A 160W IGBT Transistor
279-SGH15N60RUFDTU
600V 24A 160W IGBT Transistor 279-SGH15N60RUFDTU
IGBT 600V 24A 160W TO3P Product overview: SGH15N60RUFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 24A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGH15N60RUFDTU can be used for catalog matching and distributor lookup.

IGBT 600V 24A 160W TO3P Product overview: SGH15N60RUFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 24A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGH15N60RUFDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SGH15N60RUFDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGH15N60RUFDTU
Discrete Semiconductor Products - Transistors - IGBTs SGH15N60RUFDTU
IGBT 600V 24A 160W TO3P

IGBT 600V 24A 160W TO3P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number SGH15N60RUFDTU-ND 1095590-SGH15N60RUFDTU 279-SGH15N60RUFDTU SGH15N60RUFDTU
Product Name Single IGBTs IGBTs - Single - SGH15N60RUFDTU 600V 24A 160W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data