Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1095589-SGH10N60RUFD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 60ns
Input Type: Standard
Gate Charge: 30nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 75W
Pulsed Collector Current: 30A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 10A
Total Switching Energy(Ets): 141μJ (on), 215μJ (off)
Turn-on and Turn-off delay time: 15ns/36ns
Testing Conditions: 300V, 10A, 20 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IGBT, 16A, 600V, N-CHANNEL Product overview: SGH10N60RUFDTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 16A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGH10N60RUFDTU can be used for catalog matching and distributor lookup.
IGBT 600V 16A 75W Through Hole TO-3PN
IGBT 600V 16A 75W TO3P
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1095589-SGH10N60RUFDTU | 279-SGH10N60RUFDTU | SGH10N60RUFDTU-ND | SGH10N60RUFDTU |
| Product Name | IGBTs - Single - SGH10N60RUFDTU | N-Channel 16A 600V IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2.8 volts |