onsemi IGBTs - Single - SGF80N60UFTU SGF80N60UFTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 042579-SGF80N60UFTU Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 175nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PF Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 110W Pulsed Collector Current: 220A Collector-emitter saturation voltage(Max): 2.6V @ 15V, 40A Total Switching Energy(Ets): 570μJ (on), 590μJ (off) Turn-on and Turn-off delay time: 23ns/90ns Testing Conditions: 300V, 40A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 042579-SGF80N60UFTU Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 175nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PF Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 110W Pulsed Collector Current: 220A Collector-emitter saturation voltage(Max): 2.6V @ 15V, 40A Total Switching Energy(Ets): 570μJ (on), 590μJ (off) Turn-on and Turn-off delay time: 23ns/90ns Testing Conditions: 300V, 40A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - SGF80N60UFTU - 042579-SGF80N60UFTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGF80N60UFTU
042579-SGF80N60UFTU
IGBTs - Single - SGF80N60UFTU 042579-SGF80N60UFTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 042579-SGF80N60UFTU Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 175nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PF Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 110W Pulsed Collector Current: 220A Collector-emitter saturation voltage(Max): 2.6V @ 15V, 40A Total Switching Energy(Ets): 570μJ (on), 590μJ (off) Turn-on and Turn-off delay time: 23ns/90ns Testing Conditions: 300V, 40A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 042579-SGF80N60UFTU
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 175nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 110W
Pulsed Collector Current: 220A
Collector-emitter saturation voltage(Max): 2.6V @ 15V, 40A
Total Switching Energy(Ets): 570μJ (on), 590μJ (off)
Turn-on and Turn-off delay time: 23ns/90ns
Testing Conditions: 300V, 40A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - SGF80N60UFTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGF80N60UFTU-ND
Single IGBTs SGF80N60UFTU-ND
IGBT 600V 80A 110W Through Hole TO-3PF

IGBT 600V 80A 110W Through Hole TO-3PF

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
SGF80N60UFTU
IGBT Transistors SGF80N60UFTU
IGBT Transistors Discrete Hi-P IGBT

IGBT Transistors Discrete Hi-P IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SGF80N60UFTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGF80N60UFTU
Discrete Semiconductor Products - Transistors - IGBTs SGF80N60UFTU
IGBT 600V 80A 110W TO3PF

IGBT 600V 80A 110W TO3PF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 042579-SGF80N60UFTU SGF80N60UFTU-ND SGF80N60UFTU SGF80N60UFTU
Product Name IGBTs - Single - SGF80N60UFTU Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 2.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 120582155 - Radwell International
Fuji Electric Corp. of America
View Details
Single IGBTs - 448-AIKQB120N75CP2AKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
IGBTs - Single - FGI40N60SFTU - 871766-FGI40N60SFTU - Win Source Electronics
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; I2PAK (TO-262)
Features IGBT Field Stop 600 V 80 A 290 W Through Hole I2PAK (TO-262)
View Details