IGBT 1500V 10A 62.5W TO3PF Product overview: SGF5N150UF from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 10A, 62.5W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1500V, 10A, 62.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGF5N150UF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 211596-SGF5N150UF
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 30nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1500V
Maximum Power Dissipation: 62.5W
Pulsed Collector Current: 20A
Collector-emitter saturation voltage(Max): 5.5V @ 10V, 5A
Total Switching Energy(Ets): 190μJ (on), 100μJ (off)
Turn-on and Turn-off delay time: 10ns/30ns
Testing Conditions: 600V, 5A, 10 Ohm, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-SGF5N150UF | 211596-SGF5N150UF |
| Product Name | 1500V 10A 62.5W IGBT Transistor | IGBTs - Single - SGF5N150UF |
| PD | 62500 milliwatts | 62500 milliwatts |