onsemi 600V 40A 3PF IGBT Transistor SGF40N60UFTU

Description
Trans IGBT Chip N-CH 600V 40A 3-Pin(3+Tab) TO-3PF Rail Product overview: SGF40N60UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 3PF. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 3PF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGF40N60UFTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans IGBT Chip N-CH 600V 40A 3-Pin(3+Tab) TO-3PF Rail Product overview: SGF40N60UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 3PF. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 3PF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGF40N60UFTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 40A 3PF IGBT Transistor
279-SGF40N60UFTU
600V 40A 3PF IGBT Transistor 279-SGF40N60UFTU
Trans IGBT Chip N-CH 600V 40A 3-Pin(3+Tab) TO-3PF Rail Product overview: SGF40N60UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 3PF. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 3PF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGF40N60UFTU can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 600V 40A 3-Pin(3+Tab) TO-3PF Rail Product overview: SGF40N60UFTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 3PF. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 3PF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGF40N60UFTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - SGF40N60UFTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGF40N60UFTU-ND
Single IGBTs SGF40N60UFTU-ND
IGBT 600V 40A 100W Through Hole TO-3PF

IGBT 600V 40A 100W Through Hole TO-3PF

Buy Now Datasheet
IGBTs - Single - SGF40N60UFTU - 211595-SGF40N60UFTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGF40N60UFTU
211595-SGF40N60UFTU
IGBTs - Single - SGF40N60UFTU 211595-SGF40N60UFTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 211595-SGF40N60UFTU Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 97nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PF Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 100W Pulsed Collector Current: 160A Collector-emitter saturation voltage(Max): 2.6V @ 15V, 20A Total Switching Energy(Ets): 160μJ (on), 200μJ (off) Turn-on and Turn-off delay time: 15ns/65ns Testing Conditions: 300V, 20A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 211595-SGF40N60UFTU
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 97nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 100W
Pulsed Collector Current: 160A
Collector-emitter saturation voltage(Max): 2.6V @ 15V, 20A
Total Switching Energy(Ets): 160μJ (on), 200μJ (off)
Turn-on and Turn-off delay time: 15ns/65ns
Testing Conditions: 300V, 20A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SGF40N60UFTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGF40N60UFTU
Discrete Semiconductor Products - Transistors - IGBTs SGF40N60UFTU
IGBT 600V 40A 100W TO3PF

IGBT 600V 40A 100W TO3PF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SGF40N60UFTU SGF40N60UFTU-ND 211595-SGF40N60UFTU SGF40N60UFTU
Product Name 600V 40A 3PF IGBT Transistor Single IGBTs IGBTs - Single - SGF40N60UFTU Discrete Semiconductor Products - Transistors - IGBTs
PD 100000 milliwatts 100000 milliwatts
Unlock Full Specs
to access all available technical data