Supervisor Open Drain or Open Collector 4 Channel 14-SOIC
PC Power Supply Supervisors, 2500-REEL Product overview: SG6516SZ from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SG6516SZ can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 894297-SG6516SZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 4 Channel 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SG6516
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SG6516SZ-ND, SG6516SZCT, SG6516SZDKR, SG6516SZTR
IC SUPERVISOR PWR SUP SUPPORT FI
Supervisor Open Drain or Open Collector 4 Channel 14-SOIC
Supervisor Open Drain or Open Collector 4 Channel 14-SOIC
IC SUPERVISOR 4 CHANNEL 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | SG6516SZTR-ND | 691-SG6516SZ | 894297-SG6516SZ | SG6516SZ | SG6516SZ | SG6516SZ |
| Product Name | Supervisors | Voltage Supervisor IC | PMIC - PMIC - Supervisors - SG6516SZ | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Output Options | Open Drain | Open Drain; Inverting | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 14-SOIC | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Threshold | 3.3 to 12 volts | 3.3 to 12 volts | 3.3 to 12 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |