onsemi Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors SG6203SZ

Description
Win Source Part Number: 1253052-SG6203SZ Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Synchronous Forward Controller Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 1.7 mA Voltage - Supply: 4.8V ~ 20V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: SG6203 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253052-SG6203SZ Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Synchronous Forward Controller Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 1.7 mA Voltage - Supply: 4.8V ~ 20V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: SG6203 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1253052-SG6203SZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1253052-SG6203SZ
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1253052-SG6203SZ
Win Source Part Number: 1253052-SG6203SZ Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Synchronous Forward Controller Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 1.7 mA Voltage - Supply: 4.8V ~ 20V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: SG6203 Product Status: Obsolete

Win Source Part Number: 1253052-SG6203SZ
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel (TR)
Applications: Synchronous Forward Controller
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 1.7 mA
Voltage - Supply: 4.8V ~ 20V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: SG6203
Product Status: Obsolete

Buy Now Datasheet
Power Supply Controllers, Monitors - SG6203SZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
SG6203SZ
Power Supply Controllers, Monitors SG6203SZ
Power Supply Controller Synchronous Forward Controller 8-SOIC

Power Supply Controller Synchronous Forward Controller 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253052-SG6203SZ SG6203SZ
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2264468 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150G4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details