onsemi Dual Buck 8V 15V Step-Down DC-DC Converter IC SG1577SZ

Description
DC DC Cntrlr Dual-OUT Sync Buck 8V to 15V Input 20-Pin SOIC W T/R Product overview: SG1577SZ from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 8V, 15V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 8V, 15V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SG1577SZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
DC DC Cntrlr Dual-OUT Sync Buck 8V to 15V Input 20-Pin SOIC W T/R Product overview: SG1577SZ from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 8V, 15V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 8V, 15V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SG1577SZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Buck 8V 15V Step-Down DC-DC Converter IC
715-SG1577SZ
Dual Buck 8V 15V Step-Down DC-DC Converter IC 715-SG1577SZ
DC DC Cntrlr Dual-OUT Sync Buck 8V to 15V Input 20-Pin SOIC W T/R Product overview: SG1577SZ from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 8V, 15V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 8V, 15V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SG1577SZ can be used for catalog matching and distributor lookup.

DC DC Cntrlr Dual-OUT Sync Buck 8V to 15V Input 20-Pin SOIC W T/R Product overview: SG1577SZ from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 8V, 15V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 8V, 15V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SG1577SZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-SG1577SZ
Product Name Dual Buck 8V 15V Step-Down DC-DC Converter IC
Package Type Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1224593P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 176 volts
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Industrial 5V Boost DC-DC Converter IC - 739-LM2775DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers