Small Signal Field-Effect Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 804942-SFT1458-TL-H
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600V
Part Status: Obsolete (End Of Life)
Supplier Device Package: DPAK/TP-FA
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 1W , 38W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 700
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 13Ohm at 500mA, 10V
Gate Charge (Qg) (Maximum) at Vgs: 3.8nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 65pF at 20V
Current - Continuous Drain (Id) at 25°C: 1A
Maximum Vgs: ±30V
N-Channel Power MOSFET, 600V, 1.0A, 13Ω, Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: SFT1458-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 1.0A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.0A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1458-TL-H can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 1A DPAK/TP-FA
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SFT1458-TL-H | 804942-SFT1458-TL-H | 278-SFT1458-TL-H | SFT1458-TL-H |
| Product Name | FETs - Single - SFT1458-TL-H | N-Channel 600V 1.0A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | TO-252 (DPAK); TO-252-3 | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel | Tape Reel; Tape & Reel (TR) | |
| Polarity | N-Channel | N-Channel |