onsemi Electrical Parts - SFT1452 SFT1452

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1248217-SFT1452 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1248217-SFT1452 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SFT1452 - 1248217-SFT1452 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SFT1452
1248217-SFT1452
Electrical Parts - SFT1452 1248217-SFT1452
Manufacturer: ON Semiconductor Win Source Part Number: 1248217-SFT1452 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1248217-SFT1452
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1248217-SFT1452
Product Name Electrical Parts - SFT1452
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Power MOSFETs - SuperFAP-E3S Model: 2SK3272-01SJ - Fuji Electric Corp. of America
Specs
V(BR)DSS 60 volts
rDS(on) 0.0065 ohms
IDSS 80000 milliamps
View Details
CSD16321Q5 N-Channel NexFET™ Power MOSFET - CSD16321Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0026 ohms
View Details
10 suppliers
Small Signal/Small Power MOSFET - BSS214N - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.2500 ohms
View Details
3 suppliers