onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1445-TL-H SFT1445-TL-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1248215-SFT1445-TL-H Packaging: Reel - TR Operating Temperature Range: 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 17A (Ta) Family Name: SFT1445 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Manufacturer Homepage: www.onsemi.com Manufacturer Package: TP-FA Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 2.6V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 19nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1030pF @ 20V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1W (Ta), 35W (Tc) Rds On (Maximum) @ Id, Vgs: 111 mOhm @ 8.5A, 10V Alternative Parts (Cross-Reference): IRFR3910TR; IRFR3910TRL; IRFR3910TRR; Introduction Date: December 16, 2010 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1248215-SFT1445-TL-H Packaging: Reel - TR Operating Temperature Range: 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 17A (Ta) Family Name: SFT1445 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Manufacturer Homepage: www.onsemi.com Manufacturer Package: TP-FA Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 2.6V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 19nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1030pF @ 20V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1W (Ta), 35W (Tc) Rds On (Maximum) @ Id, Vgs: 111 mOhm @ 8.5A, 10V Alternative Parts (Cross-Reference): IRFR3910TR; IRFR3910TRL; IRFR3910TRR; Introduction Date: December 16, 2010 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1445-TL-H - 1248215-SFT1445-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1445-TL-H
1248215-SFT1445-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1445-TL-H 1248215-SFT1445-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 1248215-SFT1445-TL-H Packaging: Reel - TR Operating Temperature Range: 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 17A (Ta) Family Name: SFT1445 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Manufacturer Homepage: www.onsemi.com Manufacturer Package: TP-FA Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 2.6V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 19nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1030pF @ 20V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1W (Ta), 35W (Tc) Rds On (Maximum) @ Id, Vgs: 111 mOhm @ 8.5A, 10V Alternative Parts (Cross-Reference): IRFR3910TR; IRFR3910TRL; IRFR3910TRR; Introduction Date: December 16, 2010 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1248215-SFT1445-TL-H
Packaging: Reel - TR
Operating Temperature Range: 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 17A (Ta)
Family Name: SFT1445
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TP-FA
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 2.6V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 19nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1030pF @ 20V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1W (Ta), 35W (Tc)
Rds On (Maximum) @ Id, Vgs: 111 mOhm @ 8.5A, 10V
Alternative Parts (Cross-Reference): IRFR3910TR; IRFR3910TRL; IRFR3910TRR;
Introduction Date: December 16, 2010
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 17A DPAK MOSFET Transistor
278-SFT1445-TL-H
N-Channel 100V 17A DPAK MOSFET Transistor 278-SFT1445-TL-H
N-Channel JFET, 100V, 17A, 85mR, TO-251-3, DPAK Product overview: SFT1445-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1445-TL-H can be used for catalog matching and distributor lookup.

N-Channel JFET, 100V, 17A, 85mR, TO-251-3, DPAK Product overview: SFT1445-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1445-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SFT1445-TL-HOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SFT1445-TL-HOSTR-ND
Single FETs, MOSFETs SFT1445-TL-HOSTR-ND
N-Channel 100V 17A (Ta) 1W (Ta), 35W (Tc) Surface Mount TP-FA

N-Channel 100V 17A (Ta) 1W (Ta), 35W (Tc) Surface Mount TP-FA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SFT1445-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SFT1445-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SFT1445-TL-H
MOSFET N-CH 100V 17A TP-FA

MOSFET N-CH 100V 17A TP-FA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH 4V DRIVE SERIES

MOSFET NCH 4V DRIVE SERIES

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1248215-SFT1445-TL-H 278-SFT1445-TL-H SFT1445-TL-HOSTR-ND SFT1445-TL-H SFT1445-TL-H
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1445-TL-H N-Channel 100V 17A DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
QG 19 nC
PD 1000 to 35000 milliwatts 35000 milliwatts
TJ 150 C (302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data