onsemi 100V 9A MOSFET Transistor SFT1443-W

Description
MOSFET N-CH 100V 9A IPAK/TP Product overview: SFT1443-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1443-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 9A IPAK/TP Product overview: SFT1443-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1443-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 9A MOSFET Transistor
278-SFT1443-W
100V 9A MOSFET Transistor 278-SFT1443-W
MOSFET N-CH 100V 9A IPAK/TP Product overview: SFT1443-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1443-W can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 9A IPAK/TP Product overview: SFT1443-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1443-W can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1443-W - 1095447-SFT1443-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1443-W
1095447-SFT1443-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1443-W 1095447-SFT1443-W
Manufacturer: ON Semiconductor Win Source Part Number: 1095447-SFT1443-W Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta), 19W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Temperature Range - Operating: 150°C (TJ) Case / Package: IPAK/TP Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 9A (Ta) Gate-Source Threshold Voltage: 2.6V @ 1mA Max Gate Charge: 9.8nC @ 10V Max Input Capacitance: 490pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 225 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1095447-SFT1443-W
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta), 19W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Temperature Range - Operating: 150°C (TJ)
Case / Package: IPAK/TP
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 9A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 9.8nC @ 10V
Max Input Capacitance: 490pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 225 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SFT1443-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SFT1443-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SFT1443-W
MOSFET N-CH 100V 9A IPAK/TP

MOSFET N-CH 100V 9A IPAK/TP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SFT1443-W 1095447-SFT1443-W SFT1443-W
Product Name 100V 9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1443-W Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1000 milliwatts 1000 to 19000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Bulk SOT3; IPAK/TP TO-251-3 Short Leads, IPak, TO-251AA
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C170400K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
2 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
N-Channel 75A 55V 0.0047ohm MOSFET Transistor - 278-AUIRF2805STRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 200000 milliwatts
View Details
3 suppliers