onsemi MOSFET Transistor SFT1423-S-TL-E

Description
MOSFET N-CH 500V 2A TP-FA
Request a Quote Datasheet
Description
MOSFET N-CH 500V 2A TP-FA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SFT1423-S-TL-E - Rochester Electronics
Newburyport, MA, United States
MOSFET N-CH 500V 2A TP-FA

MOSFET N-CH 500V 2A TP-FA

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-SFT1423-S-TL-E
MOSFET Transistor 278-SFT1423-S-TL-E
MOSFET Product overview: SFT1423-S-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1423-S-TL-E can be used for catalog matching and distributor lookup.

MOSFET Product overview: SFT1423-S-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1423-S-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1423-S-TL-E - 064338-SFT1423-S-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1423-S-TL-E
064338-SFT1423-S-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1423-S-TL-E 064338-SFT1423-S-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 064338-SFT1423-S-TL- E Packaging: Reel - TR Mounting: SMD (SMT) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TP-FA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 064338-SFT1423-S-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TP-FA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SFT1423-S-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SFT1423-S-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SFT1423-S-TL-E
MOSFET N-CH 500V 2A TP-FA

MOSFET N-CH 500V 2A TP-FA

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SFT1423-S-TL-E 278-SFT1423-S-TL-E 064338-SFT1423-S-TL-E SFT1423-S-TL-E
Product Name MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1423-S-TL-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data