P-Channel 100V 11A (Ta) 1W (Ta), 35W (Tc) Surface Mount TP-FA
Manufacturer: ON Semiconductor
Win Source Part Number: 1248208-SFT1345-TL-H
Packaging: Reel - TR
Operating Temperature Range: 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 11A (Ta)
Family Name: SFT1345
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TP-FA
Channel Type Type: P
Drain Source Voltage: 100V
Gate Charge (Qg) (Maximum) @ Vgs: 21nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1020pF @ 20V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1W (Ta), 35W (Tc)
Rds On (Maximum) @ Id, Vgs: 275 mOhm @ 5.5A, 10V
Alternative Parts (Cross-Reference): RSD130P10TL; ZXMP10A16K; ZXMP10A16KTC;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
P-CH MOSFET 100V 11A DPAK TO-252 SMT Product overview: SFT1345-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 11A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 11A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1345-TL-H can be used for catalog matching and distributor lookup.
MOSFET P-CH 100V 11A TP-FA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SFT1345-TL-HOSTR-ND | 1248208-SFT1345-TL-H | 278-SFT1345-TL-H | SFT1345-TL-H | SFT1345-TL-H |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1345-TL-H | 100V 11A DPAK MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | ||||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| QG | 21 nC | ||||
| PD | 1000 to 35000 milliwatts | 1000 milliwatts |