onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1342-TL-W SFT1342-TL-W

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1095441-SFT1342-TL-W Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta), 15W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TP-FA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 12A (Ta) Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1150pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 62 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1095441-SFT1342-TL-W Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta), 15W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TP-FA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 12A (Ta) Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1150pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 62 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1342-TL-W - 1095441-SFT1342-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1342-TL-W
1095441-SFT1342-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1342-TL-W 1095441-SFT1342-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 1095441-SFT1342-TL-W Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta), 15W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TP-FA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 12A (Ta) Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1150pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 62 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1095441-SFT1342-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta), 15W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TP-FA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 12A (Ta)
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1150pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 62 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SFT1342-TL-WOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SFT1342-TL-WOSTR-ND
Single FETs, MOSFETs SFT1342-TL-WOSTR-ND
P-Channel 60V 12A (Ta) 1W (Ta), 15W (Tc) Surface Mount TP-FA

P-Channel 60V 12A (Ta) 1W (Ta), 15W (Tc) Surface Mount TP-FA

Buy Now Datasheet
Singapore, Singapore
P-Channel -60V -12A MOSFET Transistor
278-SFT1342-TL-W
P-Channel -60V -12A MOSFET Transistor 278-SFT1342-TL-W
Single P-Channel Power MOSFET, -60V, -12A, 62mΩ, 700-REEL Product overview: SFT1342-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1342-TL-W can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET, -60V, -12A, 62mΩ, 700-REEL Product overview: SFT1342-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1342-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SFT1342-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SFT1342-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SFT1342-TL-W
MOSFET P-CH 60V 12A TP-FA

MOSFET P-CH 60V 12A TP-FA

Supplier's Site
Mosfet, P-Ch, -60V, -12A, To-252; Channel Type Onsemi - 14AC5075 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -12A, To-252; Channel Type Onsemi
14AC5075
Mosfet, P-Ch, -60V, -12A, To-252; Channel Type Onsemi 14AC5075
MOSFET, P-CH, -60V, -12A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:-60V; Continuous Drain Current Id:-12A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-2.6V; Power Dissipation:15W; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, P-CH, -60V, -12A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:-60V; Continuous Drain Current Id:-12A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-2.6V; Power Dissipation:15W; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
MOSFET P-CH 60V 12A TP-FA - 598-SFT1342-TL-W - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 60V 12A TP-FA
598-SFT1342-TL-W
MOSFET P-CH 60V 12A TP-FA 598-SFT1342-TL-W
MOSFET P-CH 60V 12A TP-FA

MOSFET P-CH 60V 12A TP-FA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PCH -60V -12A TP-FA(DPAK)

MOSFET PCH -60V -12A TP-FA(DPAK)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1095441-SFT1342-TL-W SFT1342-TL-WOSTR-ND 278-SFT1342-TL-W SFT1342-TL-W 14AC5075 598-SFT1342-TL-W SFT1342-TL-W
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1342-TL-W Single FETs, MOSFETs P-Channel -60V -12A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -60V, -12A, To-252; Channel Type Onsemi MOSFET P-CH 60V 12A TP-FA MOSFET
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 60 volts -60 volts
PD 1000 to 15000 milliwatts 15000 milliwatts 1000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data