onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SFT1305-TL-E

Description
Win Source Part Number: 1092507-SFT1305-TL-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 700 Alternative Parts (Cross-Reference): DMP4051LK3-13; BSZ105N04NSGATMA1; SIA440DJ-T1-GE3; DMN4036LK3-13; BUK95150-55A,127; SI4447ADY-T1-GE3; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Sanyo Other Names: 2156-SFT1305-TL-E,ON SONSSFT1305-TL-E
Request a Quote Datasheet
Description
Win Source Part Number: 1092507-SFT1305-TL-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 700 Alternative Parts (Cross-Reference): DMP4051LK3-13; BSZ105N04NSGATMA1; SIA440DJ-T1-GE3; DMN4036LK3-13; BUK95150-55A,127; SI4447ADY-T1-GE3; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Sanyo Other Names: 2156-SFT1305-TL-E,ON SONSSFT1305-TL-E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1092507-SFT1305-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1092507-SFT1305-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1092507-SFT1305-TL-E
Win Source Part Number: 1092507-SFT1305-TL-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 700 Alternative Parts (Cross-Reference): DMP4051LK3-13; BSZ105N04NSGATMA1; SIA440DJ-T1-GE3; DMN4036LK3-13; BUK95150-55A,127; SI4447ADY-T1-GE3; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Sanyo Other Names: 2156-SFT1305-TL-E,ON SONSSFT1305-TL-E

Win Source Part Number: 1092507-SFT1305-TL-E
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Bulk
Standard Package: 700
Alternative Parts (Cross-Reference): DMP4051LK3-13; BSZ105N04NSGATMA1; SIA440DJ-T1-GE3; DMN4036LK3-13; BUK95150-55A,127; SI4447ADY-T1-GE3;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Sanyo
Other Names: 2156-SFT1305-TL-E,ONSONSSFT1305-TL-E

Buy Now Datasheet
Singapore, Singapore
P-Channel 45V 10A MOSFET Transistor
278-SFT1305-TL-E
P-Channel 45V 10A MOSFET Transistor 278-SFT1305-TL-E
TRANSISTOR,MOSFET,P- CHANNEL,45V V(BR)DSS,10A I(D),TO-252VAR Product overview: SFT1305-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 45V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1305-TL-E can be used for catalog matching and distributor lookup.

TRANSISTOR,MOSFET,P-CHANNEL,45V V(BR)DSS,10A I(D),TO-252VAR Product overview: SFT1305-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 45V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1305-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1092507-SFT1305-TL-E 278-SFT1305-TL-E
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single P-Channel 45V 10A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type UDFN
View Details
CSD19532Q5B 100V, 4.0 mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 200000 milliamps
View Details
9 suppliers
N-channel TrenchMOS standard level FET - BUK7675-55A,118 - Nexperia B.V.
Specs
Package Type SOT404 SOT404
Transistor Grade / Operating Range Automotive
View Details
5 suppliers