onsemi 200V 11A TO-220 MOSFET Transistor SFP9640

Description
MOSFET P-CH 200V 11A TO-220 Product overview: SFP9640 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 11A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 11A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFP9640 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 200V 11A TO-220 Product overview: SFP9640 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 11A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 11A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFP9640 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 11A TO-220 MOSFET Transistor
278-SFP9640
200V 11A TO-220 MOSFET Transistor 278-SFP9640
MOSFET P-CH 200V 11A TO-220 Product overview: SFP9640 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 11A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 11A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFP9640 can be used for catalog matching and distributor lookup.

MOSFET P-CH 200V 11A TO-220 Product overview: SFP9640 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 11A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 11A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFP9640 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SFP9640-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SFP9640-ND
Single FETs, MOSFETs SFP9640-ND
P-Channel 200V 11A (Tc) 123W (Tc) Through Hole TO-220-3

P-Channel 200V 11A (Tc) 123W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFP9640 - 1248180-SFP9640 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFP9640
1248180-SFP9640
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFP9640 1248180-SFP9640
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1248180-SFP9640 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1248180-SFP9640
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
MOSFET P-CH 200V 11A TO-220 - 598-SFP9640 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 200V 11A TO-220
598-SFP9640
MOSFET P-CH 200V 11A TO-220 598-SFP9640
MOSFET P-CH 200V 11A TO-220

MOSFET P-CH 200V 11A TO-220

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SFP9640 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SFP9640
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SFP9640
MOSFET P-CH 200V 11A TO220-3

MOSFET P-CH 200V 11A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SFP9640 SFP9640-ND 1248180-SFP9640 598-SFP9640 SFP9640
Product Name 200V 11A TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFP9640 MOSFET P-CH 200V 11A TO-220 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data