Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1248162-SFH9154
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
P-Channel 150V 18A (Tc) 204W (Tc) Through Hole TO-3P
MOSFET P-CH 150V 18A TO3P
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors |
| Product Number | 1248162-SFH9154 | SFH9154-ND | SFH9154 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFH9154 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | TO-3; TO-3P-3, SC-65-3 | TO-3P-3, SC-65-3 |