IC VOLT DETECTR ULC 2.2V 5TSOP Product overview: SCV301LSN22T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.2V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SCV301LSN22T1G can be used for catalog matching and distributor lookup.
Volt Supervisor Detect 5-Pin TSOP T/R
IC VOLT DETECTR ULC 2.2V 5TSOP
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-SCV301LSN22T1G | SCV301LSN22T1G | SCV301LSN22T1G | SCV301LSN22T1G |
| Product Name | 2.2V Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | |
| Number of Supplies | 1 | |||
| Type | TSOP | SOP; TSOP Type I, Type II; TSOP5 | SOT-23-5 Thin, TSOT-23-5 | |
| IQ | 0.5000 µA | |||
| Supply Voltage | 0.8000 to 10 volts |