N-Channel 30V 1.6A (Ta) 600mW (Ta) Surface Mount 6-SCH
N-Channel Power MOSFET 30V, 1.6A, 180mΩ, Single SCH6 with Schottky Diode, SOT-563 / SCH6, 5000-REEL Product overview: SCH2825-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Schottky, 30V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Schottky, 30V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH2825-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 106268-SCH2825-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: N-Channel
Power Dissipation (Max): 600mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 6-SCH
Dimension: 6-SMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.6A (Ta)
Max Gate Charge: 2nC @ 10V
Max Input Capacitance: 88pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 180 mOhm @ 800mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 1.6A 6SCH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 869-1197-2-ND | 278-SCH2825-TL-E | 106268-SCH2825-TL-E | SCH2825-TL-E |
| Product Name | Single FETs, MOSFETs | N-Channel Schottky 30V 1.6A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2825-TL-E | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 6-SMD, Flat Leads | SOT3; 6-SCH | 6-SMD, Flat Leads | |
| PD | 600 milliwatts | 600 milliwatts |